Tektronix, Inc. Analog Oscilloscope 2465ACT

Description
The 2465ACT is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth of 350 MHz 4 Channels The instrument has a sweep speed of 500 ps/Div It has Volts and Time cursors with on-screen readout. The Tektronix 2465ACT allows 20Ps resolution at sweep speeds to 500ps/div. The dual delaying time bases, each with an independent trigger system - allow for precise measurements.
Datasheet
Description
The 2465ACT is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth of 350 MHz 4 Channels The instrument has a sweep speed of 500 ps/Div It has Volts and Time cursors with on-screen readout. The Tektronix 2465ACT allows 20Ps resolution at sweep speeds to 500ps/div. The dual delaying time bases, each with an independent trigger system - allow for precise measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465ACT - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465ACT
Analog Oscilloscope 2465ACT
The 2465ACT is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth of 350 MHz 4 Channels The instrument has a sweep speed of 500 ps/Div It has Volts and Time cursors with on-screen readout. The Tektronix 2465ACT allows 20Ps resolution at sweep speeds to 500ps/div. The dual delaying time bases, each with an independent trigger system - allow for precise measurements.

The 2465ACT is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth of 350 MHz
  • 4 Channels
  • The instrument has a sweep speed of 500 ps/Div
  • It has Volts and Time cursors with on-screen readout.

The Tektronix 2465ACT allows 20Ps resolution at sweep speeds to 500ps/div. The dual delaying time bases, each with an independent trigger system - allow for precise measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465ACT
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2406597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details