Specialty Product Technologies Thermal Overload/Heater 2454

Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9024352 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9024352
Thermal Overload/Heater 9024352
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9024352
Product Name Thermal Overload/Heater
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12ED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-50A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D92 - Sensata Technologies
Specs
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
View Details
2 suppliers