Tektronix, Inc. Analog Oscilloscope 2445B

Description
The 2445B is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 150 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups Cursor The Tektronix 2445B is a 150 MHz, 4 Channel, Analog Oscilloscope.
Datasheet
Description
The 2445B is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 150 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups Cursor The Tektronix 2445B is a 150 MHz, 4 Channel, Analog Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2445B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2445B
Analog Oscilloscope 2445B
The 2445B is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 150 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups Cursor The Tektronix 2445B is a 150 MHz, 4 Channel, Analog Oscilloscope.

The 2445B is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channels
  • 150 MHz Bandwidth
  • Auto Setup
  • Automatic Measurements
  • Save and Recall Front-panel Setups
  • Cursor

The Tektronix 2445B is a 150 MHz, 4 Channel, Analog Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2445B
Product Name Analog Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details