Tektronix, Inc. Analog Oscilloscope 2445A

Description
The 2445A is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 150 MHz Bandwidth 2.33 ns Rise Time Auto Setup Save and Recall Setups Set-Up Sequencing On-Screen Trigger-Level Readout Volts and Time Cursors with On-Screen Readout Cursors After Delay Four Independent Channels Switchable 1 Mohm and 50 ohm Inputs (channels 1 & 2) Channel 1 and Channel 2 : Frequency Response (-3 dB Bandwidth): 150 MHz : Step Response: < 2.33 ns Horizontal System: A Sweep Time Base Range: 500 ms/div to 10 ns/div in a 1-2-5 sequence of 24 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) B Sweep Time Base Range: 50 ms/div to 10 ns/div in a 1-2-5 sequence of 21 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) DT Readout Resolution: either 20 ps or 0.025% of full scale, whichever is greater Sweep Delay Range: from 500 ms/div to 20 ns/div The Tektronix 2445A is an Analog Oscilloscope that has 150 MHz.
Description
The 2445A is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 150 MHz Bandwidth 2.33 ns Rise Time Auto Setup Save and Recall Setups Set-Up Sequencing On-Screen Trigger-Level Readout Volts and Time Cursors with On-Screen Readout Cursors After Delay Four Independent Channels Switchable 1 Mohm and 50 ohm Inputs (channels 1 & 2) Channel 1 and Channel 2 : Frequency Response (-3 dB Bandwidth): 150 MHz : Step Response: < 2.33 ns Horizontal System: A Sweep Time Base Range: 500 ms/div to 10 ns/div in a 1-2-5 sequence of 24 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) B Sweep Time Base Range: 50 ms/div to 10 ns/div in a 1-2-5 sequence of 21 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) DT Readout Resolution: either 20 ps or 0.025% of full scale, whichever is greater Sweep Delay Range: from 500 ms/div to 20 ns/div The Tektronix 2445A is an Analog Oscilloscope that has 150 MHz.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2445A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2445A
Analog Oscilloscope 2445A
The 2445A is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 150 MHz Bandwidth 2.33 ns Rise Time Auto Setup Save and Recall Setups Set-Up Sequencing On-Screen Trigger-Level Readout Volts and Time Cursors with On-Screen Readout Cursors After Delay Four Independent Channels Switchable 1 Mohm and 50 ohm Inputs (channels 1 & 2) Channel 1 and Channel 2 : Frequency Response (-3 dB Bandwidth): 150 MHz : Step Response: < 2.33 ns Horizontal System: A Sweep Time Base Range: 500 ms/div to 10 ns/div in a 1-2-5 sequence of 24 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) B Sweep Time Base Range: 50 ms/div to 10 ns/div in a 1-2-5 sequence of 21 steps. (X10 magnification extends fastest sweep rate to 1 ns/div) DT Readout Resolution: either 20 ps or 0.025% of full scale, whichever is greater Sweep Delay Range: from 500 ms/div to 20 ns/div The Tektronix 2445A is an Analog Oscilloscope that has 150 MHz.

The 2445A is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 150 MHz Bandwidth
  • 2.33 ns Rise Time
  • Auto Setup
  • Save and Recall Setups
  • Set-Up Sequencing
  • On-Screen Trigger-Level Readout
  • Volts and Time Cursors with On-Screen Readout
  • Cursors After Delay
  • Four Independent Channels
  • Switchable 1 Mohm and 50 ohm Inputs (channels 1 & 2)
  • Channel 1 and Channel 2 : Frequency Response (-3 dB Bandwidth): 150 MHz : Step Response: < 2.33 ns
  • Horizontal System:
  • A Sweep Time Base Range: 500 ms/div to 10 ns/div in a 1-2-5 sequence of 24 steps. (X10 magnification extends fastest sweep rate to 1 ns/div)
  • B Sweep Time Base Range: 50 ms/div to 10 ns/div in a 1-2-5 sequence of 21 steps. (X10 magnification extends fastest sweep rate to 1 ns/div)
  • DT Readout Resolution: either 20 ps or 0.025% of full scale, whichever is greater
  • Sweep Delay Range: from 500 ms/div to 20 ns/div

The Tektronix 2445A is an Analog Oscilloscope that has 150 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2445A
Product Name Analog Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Low Profile Digital Storage Oscilloscope - SDS6054L - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details