Tektronix, Inc. Analog Oscilloscope 2445

Description
The 2445 is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 150 MHz Rise time 2.33 ns Number of Channels: 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm Maximum Input Voltage 400 V(DC+p Maximum Input#2 (for Impedance #2) 5 Vrms Main time base - lowest 10 ns/div Main time base - highest 1s/div B Sweep Time Base (low) 10 ns/div B Sweep Time Base (high) 50 ms/div Time base Magnification factor (X1) x10 Timebase accuracy 0.6 % Trigger Source External,Internal Trigger Modes AC,Auto,DC,HF-REJ,LF -REJ,Normal,Single Display Type Color CRT The Tektronix 2445 is an Analog Oscilloscope that has 150 MHz and 4 channels.
Description
The 2445 is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 150 MHz Rise time 2.33 ns Number of Channels: 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm Maximum Input Voltage 400 V(DC+p Maximum Input#2 (for Impedance #2) 5 Vrms Main time base - lowest 10 ns/div Main time base - highest 1s/div B Sweep Time Base (low) 10 ns/div B Sweep Time Base (high) 50 ms/div Time base Magnification factor (X1) x10 Timebase accuracy 0.6 % Trigger Source External,Internal Trigger Modes AC,Auto,DC,HF-REJ,LF -REJ,Normal,Single Display Type Color CRT The Tektronix 2445 is an Analog Oscilloscope that has 150 MHz and 4 channels.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2445 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2445
Analog Oscilloscope 2445
The 2445 is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 150 MHz Rise time 2.33 ns Number of Channels: 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm Maximum Input Voltage 400 V(DC+p Maximum Input#2 (for Impedance #2) 5 Vrms Main time base - lowest 10 ns/div Main time base - highest 1s/div B Sweep Time Base (low) 10 ns/div B Sweep Time Base (high) 50 ms/div Time base Magnification factor (X1) x10 Timebase accuracy 0.6 % Trigger Source External,Internal Trigger Modes AC,Auto,DC,HF-REJ,LF -REJ,Normal,Single Display Type Color CRT The Tektronix 2445 is an Analog Oscilloscope that has 150 MHz and 4 channels.

The 2445 is a 150 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth 150 MHz
  • Rise time 2.33 ns
  • Number of Channels: 4 ch
  • Min. Vertical Sensitivity 2 mV/div
  • Maximum Vertical Sensitivity 5 V/div
  • Vertical(or Deflection Factor) Accuracy 2 %
  • Input Coupling AC,DC,GND
  • Input Impedance 1 MOhm
  • Input Impedance (alternate) 50 Ohm
  • Maximum Input Voltage 400 V(DC+p
  • Maximum Input#2 (for Impedance #2) 5 Vrms
  • Main time base - lowest 10 ns/div
  • Main time base - highest 1s/div
  • B Sweep Time Base (low) 10 ns/div
  • B Sweep Time Base (high) 50 ms/div
  • Time base Magnification factor (X1) x10
  • Timebase accuracy 0.6 %
  • Trigger Source External,Internal
  • Trigger Modes AC,Auto,DC,HF-REJ,LF-REJ,Normal,Single
  • Display Type Color CRT

The Tektronix 2445 is an Analog Oscilloscope that has 150 MHz and 4 channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2445
Product Name Analog Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details