Tektronix, Inc. Digital Oscilloscope 2440

Description
The 2440 is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 500 MS/s Record Length: 1024 Points 2 ns Glitch Capture Autoprobe Function with P6137 Probe 300 MHz X-Y Bandwidth at Probe Tip Automated Measurements Extensive Triggering Capabilities Printer/Plotter Output On-Screen HELP Text Describing Every Front-Panel Control Applications: Analog and Digital Design Applied Research Manufacturing Testing Telecommunications The Tektronix 2440 is a Digital Oscilloscope that has 300 MHz and 2 channels.
Datasheet
Description
The 2440 is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 500 MS/s Record Length: 1024 Points 2 ns Glitch Capture Autoprobe Function with P6137 Probe 300 MHz X-Y Bandwidth at Probe Tip Automated Measurements Extensive Triggering Capabilities Printer/Plotter Output On-Screen HELP Text Describing Every Front-Panel Control Applications: Analog and Digital Design Applied Research Manufacturing Testing Telecommunications The Tektronix 2440 is a Digital Oscilloscope that has 300 MHz and 2 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2440 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2440
Digital Oscilloscope 2440
The 2440 is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 500 MS/s Record Length: 1024 Points 2 ns Glitch Capture Autoprobe Function with P6137 Probe 300 MHz X-Y Bandwidth at Probe Tip Automated Measurements Extensive Triggering Capabilities Printer/Plotter Output On-Screen HELP Text Describing Every Front-Panel Control Applications: Analog and Digital Design Applied Research Manufacturing Testing Telecommunications The Tektronix 2440 is a Digital Oscilloscope that has 300 MHz and 2 channels.

The 2440 is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 Channels
  • Sample Rate: 500 MS/s
  • Record Length: 1024 Points
  • 2 ns Glitch Capture
  • Autoprobe Function with P6137 Probe
  • 300 MHz X-Y Bandwidth at Probe Tip
  • Automated Measurements
  • Extensive Triggering Capabilities
  • Printer/Plotter Output
  • On-Screen HELP Text Describing Every Front-Panel Control

Applications:

  • Analog and Digital Design
  • Applied Research
  • Manufacturing Testing
  • Telecommunications

The Tektronix 2440 is a Digital Oscilloscope that has 300 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2440
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2205865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details