Tektronix, Inc. Digital Oscilloscope 2432A

Description
The 2432A is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 channels Sample Rate: 250 MS/s Record Length: 1024 points 2ns glitch capture Extensive triggering capabilities The Tektronix 2432A is a Digital Oscilloscope that has 300 MHz and 2 channels.
Datasheet
Description
The 2432A is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 channels Sample Rate: 250 MS/s Record Length: 1024 points 2ns glitch capture Extensive triggering capabilities The Tektronix 2432A is a Digital Oscilloscope that has 300 MHz and 2 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2432A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2432A
Digital Oscilloscope 2432A
The 2432A is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 channels Sample Rate: 250 MS/s Record Length: 1024 points 2ns glitch capture Extensive triggering capabilities The Tektronix 2432A is a Digital Oscilloscope that has 300 MHz and 2 channels.

The 2432A is a 300 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 channels
  • Sample Rate: 250 MS/s
  • Record Length: 1024 points
  • 2ns glitch capture
  • Extensive triggering capabilities

The Tektronix 2432A is a Digital Oscilloscope that has 300 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2432A
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000HF2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details