Tektronix, Inc. Digital Oscilloscope 2432

Description
The 2432 is a 300 MHz, 2 Channel digital oscilloscope from Tektronix. Features: 300 MHz 2 Channel 100 MS/s 1.024 kPts The Tektronix 2432 is a 300 MHz, 2 Channel digital oscilloscope.
Datasheet
Description
The 2432 is a 300 MHz, 2 Channel digital oscilloscope from Tektronix. Features: 300 MHz 2 Channel 100 MS/s 1.024 kPts The Tektronix 2432 is a 300 MHz, 2 Channel digital oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2432 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2432
Digital Oscilloscope 2432
The 2432 is a 300 MHz, 2 Channel digital oscilloscope from Tektronix. Features: 300 MHz 2 Channel 100 MS/s 1.024 kPts The Tektronix 2432 is a 300 MHz, 2 Channel digital oscilloscope.

The 2432 is a 300 MHz, 2 Channel digital oscilloscope from Tektronix.

Features:

  • 300 MHz
  • 2 Channel
  • 100 MS/s
  • 1.024 kPts

The Tektronix 2432 is a 300 MHz, 2 Channel digital oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2432
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details