Tektronix, Inc. Digital Oscilloscope 2430M

Description
The 2430M is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 100MSa/s Glitch capture: 2ns Digitizing: 500MS/s Automatic measurements Extensive triggering capabilities Better repeatability from built in automation Faster results from automated measurements Less drudgery from push button selections Better accuracy from reduced operator error Printer/Plotter output
Description
The 2430M is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 100MSa/s Glitch capture: 2ns Digitizing: 500MS/s Automatic measurements Extensive triggering capabilities Better repeatability from built in automation Faster results from automated measurements Less drudgery from push button selections Better accuracy from reduced operator error Printer/Plotter output

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2430M - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2430M
Digital Oscilloscope 2430M
The 2430M is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 100MSa/s Glitch capture: 2ns Digitizing: 500MS/s Automatic measurements Extensive triggering capabilities Better repeatability from built in automation Faster results from automated measurements Less drudgery from push button selections Better accuracy from reduced operator error Printer/Plotter output

The 2430M is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • Channels: 2
  • Sample Rate: 100MSa/s
  • Glitch capture: 2ns
  • Digitizing: 500MS/s
  • Automatic measurements
  • Extensive triggering capabilities
  • Better repeatability from built in automation
  • Faster results from automated measurements
  • Less drudgery from push button selections
  • Better accuracy from reduced operator error
  • Printer/Plotter output
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2430M
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details