Specialty Product Technologies Thermal Overload/Heater 2430

Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9037230 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9037230
Thermal Overload/Heater 9037230
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED, BIMETALLIC STANDARD, AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9037230
Product Name Thermal Overload/Heater
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
4 Contactors 32A Contactors - MC-32A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details