Pomona Electronics Connector, N Type Male to Female; BNC (M) Connector 1 Type; 50 Ohms 2411

Description
Aluminum Box with Cover Type N Male to Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Description
Aluminum Box with Cover Type N Male to Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Suppliers

Company
Product
Description
Supplier Links
Connector, N Type Male to Female; BNC (M) Connector 1 Type; 50 Ohms - 70197947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, N Type Male to Female; BNC (M) Connector 1 Type; 50 Ohms
70197947
Connector, N Type Male to Female; BNC (M) Connector 1 Type; 50 Ohms 70197947
Aluminum Box with Cover Type N Male to Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover Type N Male to Female Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70197947
Product Name Connector, N Type Male to Female; BNC (M) Connector 1 Type; 50 Ohms
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
METTEC 19
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details