Amprobe Test Tools RF Generator 2407

Description
The 2407 is a 550 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-550 MHz Broad peak FM deviation 16 standard stored settings Wide AM bandwidth of 50 kHz Reverse power protection and external clock input/output RF output range from +13 to –127 dBm Output accuracy of ±1.5 dB Resolution is 10 Hz on an 8-digit display The WaveTek 2407 RF Signal Generator is a dual microprocessor controlled synthesized signal generator that covers the frequency range of 10 kHz to 550 MHz. The deviation meter measures deviations from 0 to 500 kHz. It has excellent spectral purity and residual FM specifications.
Description
The 2407 is a 550 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-550 MHz Broad peak FM deviation 16 standard stored settings Wide AM bandwidth of 50 kHz Reverse power protection and external clock input/output RF output range from +13 to –127 dBm Output accuracy of ±1.5 dB Resolution is 10 Hz on an 8-digit display The WaveTek 2407 RF Signal Generator is a dual microprocessor controlled synthesized signal generator that covers the frequency range of 10 kHz to 550 MHz. The deviation meter measures deviations from 0 to 500 kHz. It has excellent spectral purity and residual FM specifications.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2407 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2407
RF Generator 2407
The 2407 is a 550 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-550 MHz Broad peak FM deviation 16 standard stored settings Wide AM bandwidth of 50 kHz Reverse power protection and external clock input/output RF output range from +13 to –127 dBm Output accuracy of ±1.5 dB Resolution is 10 Hz on an 8-digit display The WaveTek 2407 RF Signal Generator is a dual microprocessor controlled synthesized signal generator that covers the frequency range of 10 kHz to 550 MHz. The deviation meter measures deviations from 0 to 500 kHz. It has excellent spectral purity and residual FM specifications.

The 2407 is a 550 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz-550 MHz
  • Broad peak FM deviation
  • 16 standard stored settings
  • Wide AM bandwidth of 50 kHz
  • Reverse power protection and external clock input/output
  • RF output range from +13 to –127 dBm
  • Output accuracy of ±1.5 dB
  • Resolution is 10 Hz on an 8-digit display

The WaveTek 2407 RF Signal Generator is a dual microprocessor controlled synthesized signal generator that covers the frequency range of 10 kHz to 550 MHz. The deviation meter measures deviations from 0 to 500 kHz. It has excellent spectral purity and residual FM specifications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2407
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Analog Signal Generator - SSG6087A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details