Pomona Electronics Box, Shielded, Aluminium; Enclosure Type Pomona 2400

Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3502 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3502
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3502
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Box; Die Cast Aluminum Alloy (Shielded Housing); 2.25 in.; 0.88 in. - 70197945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy (Shielded Housing); 2.25 in.; 0.88 in.
70197945
Box; Die Cast Aluminum Alloy (Shielded Housing); 2.25 in.; 0.88 in. 70197945
Aluminum Box With Cover, Pan Head Self Tapping Steel Screw Type, Die Cast Aluminum Alloy Housing Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Aluminum Box With Cover, Pan Head Self Tapping Steel Screw Type, Die Cast Aluminum Alloy Housing
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2400
Enclosures, Boxes, & Cases 2400
Enclosures, Boxes, & Cases 2.25X1.13X.88" BOX

Enclosures, Boxes, & Cases 2.25X1.13X.88" BOX

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 35F3502 70197945 2400
Product Name Box, Shielded, Aluminium; Enclosure Type Pomona Box; Die Cast Aluminum Alloy (Shielded Housing); 2.25 in.; 0.88 in. Enclosures, Boxes, & Cases
Length 1.13 inch (28.7 mm)
Width 2.24 inch (57 mm)
Depth 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBSU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details