Pomona Electronics Enclosures, Boxes & Cases 2393

Description
Enclosures, Boxes & Cases SHIELDED BOX BNC
Datasheet
Description
Enclosures, Boxes & Cases SHIELDED BOX BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
2393
Enclosures, Boxes & Cases 2393
Enclosures, Boxes & Cases SHIELDED BOX BNC

Enclosures, Boxes & Cases SHIELDED BOX BNC

Buy Now Datasheet
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3501 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3501
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3501
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2393 35F3501
Product Name Enclosures, Boxes & Cases Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details