Pomona Electronics Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms 2390

Description
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet
Description
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms - 70197941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms
70197941
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms 70197941
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover BNC Female⁄Female Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F952 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F952
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F952
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2390
Enclosures, Boxes, & Cases 2390
Enclosures, Boxes, & Cases A BOX /BNC FM EA END

Enclosures, Boxes, & Cases A BOX /BNC FM EA END

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70197941 34F952 2390
Product Name Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
Length 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details