DC LOAD, PROG, 30A, 0-500V, 750W; Product Range:2380 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 75Y8048 |
| Product Name | Dc Load, Prog, 30A, 0-500V, 750W; Product Range Keithley |
| Regulatory Compliance | RoHS Compliant |