Keithley Instruments, Inc. Battery / Charger Simulator, 15V; Power Supply Output Type Keithley 2306

Description
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes
Datasheet
Description
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley - 58T8423 - Newark, An Avnet Company
Chicago, IL, United States
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley
58T8423
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley 58T8423
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes

BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2306 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2306
DC Power Supply 2306
The 2306 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Channel Battery/Charger Simulator Ultrafast response to transient load currents Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter The Keithley 2306 Battery Charger/Simulator was designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response. They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

The 2306 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Channel Battery/Charger Simulator
  • Ultrafast response to transient load currents
  • Optimized for development and testing of battery-powered devices
  • Variable output resistance for simulating battery response
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity
  • Current step measure function
  • Sink up to 3A
  • Open sense lead detection
  • Built-in digital voltmeter

The Keithley 2306 Battery Charger/Simulator was designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response.

They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

Supplier's Site Datasheet
DC Power Supply - 2306 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2306
DC Power Supply 2306
The 2306 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual-Channel Battery/Charger Simulator Ultrafast response to transient load currents Choice of single- or dual channel supplies Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647) Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The single-channel Keithely 2306 dual-Battery/Charger Simulator was designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647). They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

The 2306 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual-Channel Battery/Charger Simulator
  • Ultrafast response to transient load currents
  • Choice of single- or dual channel supplies
  • Optimized for development and testing of battery-powered devices
  • Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647)
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity
  • Current step measure function
  • Sink up to 3A
  • Open sense lead detection
  • Built-in digital voltmeter

Accessories Supplied:

  • User and service manuals
  • CS-846 output connectors mating terminal

The single-channel Keithely 2306 dual-Battery/Charger Simulator was designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647). They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state.

In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 58T8423 2306 2306
Product Name Battery / Charger Simulator, 15V; Power Supply Output Type Keithley DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1225036 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details