CAL POWER SUPPLY, ADJ, 5A, 15V, 100W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC6095 |
| Product Name | Cal Power Supply, Adj, 5A, 15V, 100W; Power Supply Output Type Keithley |
| DC Output Voltage | 0.0 to 15.0 volts |