Keithley Instruments, Inc. High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley 2303-PJ

Description
HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes
Datasheet
Description
HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley - 58T8420 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley
58T8420
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley 58T8420
HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes

HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2303-PJ - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2303-PJ
DC Power Supply 2303-PJ
The 2303-PJ is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Voltage: 15V Current: 500mA Power: 45W Optimized for battery-powered device testing Ultra-fast transient response to load changes Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Ordering Information: 2304A High Speed Precision Readback Power Supply (100W) 2303 High Speed Precision Readback Power Supply (45W) 2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The Keithley 2303-PJ provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

The 2303-PJ is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)
  • Voltage: 15V
  • Current: 500mA
  • Power: 45W
  • Optimized for battery-powered device testing
  • Ultra-fast transient response to load changes
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity

Ordering Information:

  • 2304A High Speed Precision Readback Power Supply (100W)
  • 2303 High Speed Precision Readback Power Supply (45W)
  • 2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)

Accessories Supplied:

  • User and service manuals
  • CS-846 output connectors mating terminal

The Keithley 2303-PJ provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses.

In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry.

Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V.

Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

Supplier's Site Datasheet
DC Power Supply - 2303-PJ - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2303-PJ
DC Power Supply 2303-PJ
The 2303-PJ is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Voltage: 15V Current: 500mA Power: 45W Optimized for battery-powered device testing Ultra-fast transient response to load changes Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Ordering Information: 2304A High Speed Precision Readback Power Supply (100W) 2303 High Speed Precision Readback Power Supply (45W) 2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) The Keithley 2303-PJ is a High Speed Precision Readback Power Supply with a Voltage rating of 15V and a current rating of 500mA. The Keithley 2303-PJ provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

The 2303-PJ is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)
  • Voltage: 15V
  • Current: 500mA
  • Power: 45W
  • Optimized for battery-powered device testing
  • Ultra-fast transient response to load changes
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity

Ordering Information:

  • 2304A High Speed Precision Readback Power Supply (100W)
  • 2303 High Speed Precision Readback Power Supply (45W)
  • 2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)

The Keithley 2303-PJ is a High Speed Precision Readback Power Supply with a Voltage rating of 15V and a current rating of 500mA. The Keithley 2303-PJ provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses.

In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry.

Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V.

Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 58T8420 2303-PJ
Product Name High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 15.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details