Superior Electric Variable Transformer; Transformer Type Superior Electric 226U

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:7.5A RoHS Compliant: Yes
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:7.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 32M1446 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
32M1446
Variable Transformer; Transformer Type Superior Electric 32M1446
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:7.5A RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:7.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Var.;0 to 240V Vo;7.5A Io;2.1kVA;240V Vi;Panel;50/60Hz;Knob - 70120824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;0 to 240V Vo;7.5A Io;2.1kVA;240V Vi;Panel;50/60Hz;Knob
70120824
Transformer, Var.;0 to 240V Vo;7.5A Io;2.1kVA;240V Vi;Panel;50/60Hz;Knob 70120824
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 32M1446 70120824
Product Name Variable Transformer; Transformer Type Superior Electric Transformer, Var.;0 to 240V Vo;7.5A Io;2.1kVA;240V Vi;Panel;50/60Hz;Knob
Other Transformer Types / Applications Single Phase Transformer Isolation; Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details
Control Circuit Transformer - 1497B-A3-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details