Keithley Instruments, Inc. Cal Power Supply, Prog, 27A, 80V, 720W; Power Supply Output Type Keithley 2260B-80-27 CAL

Description
CAL POWER SUPPLY, PROG, 27A, 80V, 720W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:27A; Power Rating:720W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 27A, 80V, 720W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:27A; Power Rating:720W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 27A, 80V, 720W; Power Supply Output Type Keithley - 12AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 27A, 80V, 720W; Power Supply Output Type Keithley
12AC6092
Cal Power Supply, Prog, 27A, 80V, 720W; Power Supply Output Type Keithley 12AC6092
CAL POWER SUPPLY, PROG, 27A, 80V, 720W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:27A; Power Rating:720W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 27A, 80V, 720W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:27A; Power Rating:720W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6092
Product Name Cal Power Supply, Prog, 27A, 80V, 720W; Power Supply Output Type Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2310-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers