Keithley Instruments, Inc. Power Supply, 1Ch, 720W, 30V, 72A, Programmable; Power Supply Output Type Keithley 2260B-30-72

Description
POWER SUPPLY, 1CH, 720W, 30V, 72A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:72A; Power Rating:720W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 720W, 30V, 72A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:72A; Power Rating:720W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 720W, 30V, 72A, Programmable; Power Supply Output Type Keithley - 54X6569 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 720W, 30V, 72A, Programmable; Power Supply Output Type Keithley
54X6569
Power Supply, 1Ch, 720W, 30V, 72A, Programmable; Power Supply Output Type Keithley 54X6569
POWER SUPPLY, 1CH, 720W, 30V, 72A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:72A; Power Rating:720W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 720W, 30V, 72A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:72A; Power Rating:720W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply 2260B-30-72
The 2260B-30-72 is a 720 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0–30 V Current: 0–72 A Power: 720 W Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads Constant current priority setting reduces voltage and current overshoot when powering LEDs Simulate a battery’s output characteristics with a programmable output resistance Display delivered power with either the output current or the output voltage Choose from analog control, USB, LAN, or an optional GPIB interface for automated control Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space 3-Year Warranty Applications: Environmental test, stress test, and accelerated life testing LED and high power component testing Automotive testing Battery research and test Production test Accessories Supplied: 2260B Basic Accessory Kit (for 36V and 80V models) 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide Documentation CD with Manuals and Software Drivers Test Lead Set (for 36V and 80V models) 2260-009 Test Lead (for 250V/800V models) USB Cable Power Cord Certificate of Traceable Calibration The Keithley 2260B-30-72 DC power supply is for higher power requirements with output up to 720W. It has constant power outputs to provide a flexible range of voltage and current output combinations. The Keithley 2260B-30-72 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. The 720W supply can output twice as much current, 72A and 27A, with the same maximum voltage outputs. The wide range of output voltages and currents of the Series 2260B power supplies along with multiple interfaces, enable their use in numerous applications including research and design, quality control, and production test.

The 2260B-30-72 is a 720 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0–30 V
  • Current: 0–72 A
  • Power: 720 W
  • Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A
  • Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads
  • Constant current priority setting reduces voltage and current overshoot when powering LEDs
  • Simulate a battery’s output characteristics with a programmable output resistance
  • Display delivered power with either the output current or the output voltage
  • Choose from analog control, USB, LAN, or an optional GPIB interface for automated control
  • Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space
  • 3-Year Warranty

Applications:

  • Environmental test, stress test, and accelerated life testing
  • LED and high power component testing
  • Automotive testing
  • Battery research and test
  • Production test

Accessories Supplied:

  • 2260B Basic Accessory Kit (for 36V and 80V models)
  • 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide
  • Documentation CD with Manuals and Software Drivers
  • Test Lead Set (for 36V and 80V models)
  • 2260-009 Test Lead (for 250V/800V models)
  • USB Cable
  • Power Cord
  • Certificate of Traceable Calibration

The Keithley 2260B-30-72 DC power supply is for higher power requirements with output up to 720W. It has constant power outputs to provide a flexible range of voltage and current output combinations. The Keithley 2260B-30-72 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device.

The 720W supply can output twice as much current, 72A and 27A, with the same maximum voltage outputs. The wide range of output voltages and currents of the Series 2260B power supplies along with multiple interfaces, enable their use in numerous applications including research and design, quality control, and production test.

Supplier's Site Datasheet
DC Power Supply 2260B-30-72
The 2260B-30-72 is a 720 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 72A Power: 720W Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads Constant current priority setting reduces voltage and currentovershoot when powering LEDs Simulate a battery’s output characteristics with a programmable output resistance Display delivered power with either the output current or the output voltage Choose from analog control, USB, LAN, or an optional GPIB interface for automated control Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space Applications: Environmental test, stress test, and accelerated life testing LED and high power component testing Automotive testing Battery research and test Production test The 2260B-30-72 has constant power outputs to provide a flexible range of voltage and current output combinations. The wide range of output voltages and currents of the 2260B-30-72 power supplies along with multiple interfaces, enable their use in numerous applications including research and design, quality control, and production test. To prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied, the Series 2260B power supplies have programmable rise time (or slew rate) control. Either the voltage rise time or the current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A.

The 2260B-30-72 is a 720 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V
  • Current: 72A
  • Power: 720W
  • Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A
  • Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads
  • Constant current priority setting reduces voltage and currentovershoot when powering LEDs
  • Simulate a battery’s output characteristics with a programmable output resistance
  • Display delivered power with either the output current or the output voltage
  • Choose from analog control, USB, LAN, or an optional GPIB interface for automated control
  • Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space

Applications:

  • Environmental test, stress test, and accelerated life testing
  • LED and high power component testing
  • Automotive testing
  • Battery research and test
  • Production test

The 2260B-30-72 has constant power outputs to provide a flexible range of voltage and current output combinations.
The wide range of output voltages and currents of the 2260B-30-72 power supplies along with multiple interfaces, enable their use in numerous applications including research and design, quality control, and production test. To prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied, the Series 2260B power supplies have programmable rise time (or slew rate) control. Either the voltage rise time or the current rise time can be controlled.

Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 54X6569 2260B-30-72
Product Name Power Supply, 1Ch, 720W, 30V, 72A, Programmable; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 30.0 volts
DC Output Current 72 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details