Pomona Electronics Coaxial Cables (RF) 2249-K-72

Description
"Cable Assembly Coaxial BNC to BNC RG-174 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1475-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1475-ND
Coaxial Cables (RF) 501-1475-ND
"Cable Assembly Coaxial BNC to BNC RG-174 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-174 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-K-72 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-K-72
RF Cable Assemblies 2249-K-72
RF Cable Assemblies BNC M RG174/U

RF Cable Assemblies BNC M RG174/U

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 50B6717 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
50B6717
Coaxial Cable Assembly; Connector Type A Pomona 50B6717
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 72 in.; 26 AWG; RG174/U; Non Booted; Black Jacket; UL Listed - 70197963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 72 in.; 26 AWG; RG174/U; Non Booted; Black Jacket; UL Listed
70197963
Cable Assy; 72 in.; 26 AWG; RG174/U; Non Booted; Black Jacket; UL Listed 70197963
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2249-K-72 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-K-72
Cable Assemblies - Coaxial Cables (RF) 2249-K-72
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1475-ND 2249-K-72 50B6717 70197963 2249-K-72
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assy; 72 in.; 26 AWG; RG174/U; Non Booted; Black Jacket; UL Listed Cable Assemblies - Coaxial Cables (RF)
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Product Type RG-174/U
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details