Pomona Electronics Coaxial Cables (RF) 2249-K-6

Description
"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2249-K-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2249-K-6-ND
Coaxial Cables (RF) 2249-K-6-ND
"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-K-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-K-6
Cable Assemblies - Coaxial Cables (RF) 2249-K-6
CBL ASSY BNC PLUG TO PLUG 6"

CBL ASSY BNC PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 2249-K-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-K-6
RF Cable Assemblies 2249-K-6
RF Cable Assemblies BNC 50OHM RG174

RF Cable Assemblies BNC 50OHM RG174

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona - 01C6753 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona
01C6753
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona 01C6753
RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-K-6-ND 2249-K-6 2249-K-6 01C6753
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona
Application RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details