Pomona Electronics Coaxial Cables (RF) 2249-E-600

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-600
2249-E-600
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-2155-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2155-ND
Coaxial Cables (RF) 501-2155-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 600.0"" (15.2m) 50.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 600.0"" (15.2m) 50.0'"

Buy Now Datasheet
Cable Assy; 600 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed - 70197166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 600 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
70197166
Cable Assy; 600 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed 70197166
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Model 2249-E RG59B/U uses 75 Ohm cable, also making it the right choice for use with digital video applications. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Rating: 500 V RMS , +122°F (+50°C) Max. BNC Body: Tarnish Resistant Nickel-Plated Brass Center Contact: Gold-Plated Brass Dielectric: PTFE Strain Relief: PVC Molded Directly to Cable and Connectors

Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Model 2249-E RG59B/U uses 75 Ohm cable, also making it the right choice for use with digital video applications.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
  • Rating: 500 V RMS , +122°F (+50°C) Max.
  • BNC Body: Tarnish Resistant Nickel-Plated Brass
  • Center Contact: Gold-Plated Brass
  • Dielectric: PTFE
  • Strain Relief: PVC Molded Directly to Cable and Connectors
Supplier's Site
Rf Coax Cable, Bnc, Rg59B/u, 600, 23Awg; Connector Type A Pomona - 16C1966 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Bnc, Rg59B/u, 600, 23Awg; Connector Type A Pomona
16C1966
Rf Coax Cable, Bnc, Rg59B/u, 600, 23Awg; Connector Type A Pomona 16C1966
RF COAX CABLE, BNC, RG59B/U, 600", 23AWG; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:600"; Cable Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

RF COAX CABLE, BNC, RG59B/U, 600", 23AWG; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:600"; Cable Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-E-600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-600
RF Cable Assemblies 2249-E-600
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-600
Cable Assemblies - Coaxial Cables (RF) 2249-E-600
CBL ASSY BNC PLUG TO PLUG 50'

CBL ASSY BNC PLUG TO PLUG 50'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-600 501-2155-ND 70197166 16C1966 2249-E-600 2249-E-600
Product Name Coaxial Cables (RF) Cable Assy; 600 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed Rf Coax Cable, Bnc, Rg59B/u, 600, 23Awg; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details