Pomona Electronics Coaxial Cables (RF) 2249-E-48

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-48
2249-E-48
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1026-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1026-ND
Coaxial Cables (RF) 501-1026-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 35F1080 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
35F1080
Coaxial Cable Assembly; Connector Type A Pomona 35F1080
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-E-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-48
RF Cable Assemblies 2249-E-48
RF Cable Assemblies BNC-BNC MALE

RF Cable Assemblies BNC-BNC MALE

Buy Now Datasheet
Cable Assy; 48 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed - 70197925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 48 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
70197925
Cable Assy; 48 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed 70197925
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2249-E-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-48
Cable Assemblies - Coaxial Cables (RF) 2249-E-48
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-48 501-1026-ND 35F1080 2249-E-48 70197925 2249-E-48
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assy; 48 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC; BNC Straight Plug BNC
Gender Male-Male
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A1A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers