Tektronix, Inc. Analog Oscilloscope 2247A

Description
The 2247A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 4 ch Channel-Channel Isolation: 34 dB Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Tektronix 2247A oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.
Datasheet
Description
The 2247A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 4 ch Channel-Channel Isolation: 34 dB Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Tektronix 2247A oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2247A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2247A
Analog Oscilloscope 2247A
The 2247A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 4 ch Channel-Channel Isolation: 34 dB Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Tektronix 2247A oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.

The 2247A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Form Factor: Benchtop
  • Bandwidth: 100 MHz
  • Rise time: 3.5 ns
  • Number of Channels: 4 ch
  • Channel-Channel Isolation: 34 dB
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Accuracy: 2 %
  • Input Coupling: AC,DC,GND
  • Input Impedance: 1 MOhm
  • Maximum Input Voltage: 400 V(DC+p)

The Tektronix 2247A oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2247A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104 100MHz 4+16Ch Mixed Signal Oscilloscope - MSO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details