Tektronix, Inc. Analog Oscilloscope 2246A

Description
The 2246A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Ch 2-ns/Div Delayed Sweep 2% Vertical/Horizontal Accuracy The Tektronix 2246A has low-noise vertical systems that produce sharp, bright traces that aid in quickly identifying glitches and transients.
Description
The 2246A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Ch 2-ns/Div Delayed Sweep 2% Vertical/Horizontal Accuracy The Tektronix 2246A has low-noise vertical systems that produce sharp, bright traces that aid in quickly identifying glitches and transients.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2246A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2246A
Analog Oscilloscope 2246A
The 2246A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Ch 2-ns/Div Delayed Sweep 2% Vertical/Horizontal Accuracy The Tektronix 2246A has low-noise vertical systems that produce sharp, bright traces that aid in quickly identifying glitches and transients.

The 2246A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz
  • 4 Ch
  • 2-ns/Div
  • Delayed Sweep
  • 2% Vertical/Horizontal Accuracy

The Tektronix 2246A has low-noise vertical systems that produce sharp, bright traces that aid in quickly identifying glitches and transients.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2246A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1828438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details