Tektronix, Inc. Analog Oscilloscope 2245A

Description
The 2245A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth is 100 MHz 4 channels Dual time base with Delayed Sweep Auto Setup of Instrument Front Panel Cursor Time/Voltage Measurements On-Screen Scale Factor Readouts Deflection sensitivity is 2 mV/div(channels 1&2), .1 V/div(channels 3 & 4) Vertical Operating Modes are CH1, 2, 3, 4, CH2 INVERT, ADD, AlT, CHOP Sweep Speeds are time base A(.5 s/div to 20 ns/div) and time base B(5 ms/sec to 20 ns/div) Includes flexible triggering system, X-Y operation, large CRT, Cursors, and many other features The Tektronix 2245A is a 100 MHz, 4 Channel Analog Portable Oscilloscope. It is a high performance unit with advanced features such as auto setup and tracking cursors.
Datasheet
Description
The 2245A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth is 100 MHz 4 channels Dual time base with Delayed Sweep Auto Setup of Instrument Front Panel Cursor Time/Voltage Measurements On-Screen Scale Factor Readouts Deflection sensitivity is 2 mV/div(channels 1&2), .1 V/div(channels 3 & 4) Vertical Operating Modes are CH1, 2, 3, 4, CH2 INVERT, ADD, AlT, CHOP Sweep Speeds are time base A(.5 s/div to 20 ns/div) and time base B(5 ms/sec to 20 ns/div) Includes flexible triggering system, X-Y operation, large CRT, Cursors, and many other features The Tektronix 2245A is a 100 MHz, 4 Channel Analog Portable Oscilloscope. It is a high performance unit with advanced features such as auto setup and tracking cursors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2245A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2245A
Analog Oscilloscope 2245A
The 2245A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth is 100 MHz 4 channels Dual time base with Delayed Sweep Auto Setup of Instrument Front Panel Cursor Time/Voltage Measurements On-Screen Scale Factor Readouts Deflection sensitivity is 2 mV/div(channels 1&2), .1 V/div(channels 3 & 4) Vertical Operating Modes are CH1, 2, 3, 4, CH2 INVERT, ADD, AlT, CHOP Sweep Speeds are time base A(.5 s/div to 20 ns/div) and time base B(5 ms/sec to 20 ns/div) Includes flexible triggering system, X-Y operation, large CRT, Cursors, and many other features The Tektronix 2245A is a 100 MHz, 4 Channel Analog Portable Oscilloscope. It is a high performance unit with advanced features such as auto setup and tracking cursors.

The 2245A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth is 100 MHz
  • 4 channels
  • Dual time base with Delayed Sweep
  • Auto Setup of Instrument Front Panel
  • Cursor Time/Voltage Measurements
  • On-Screen Scale Factor Readouts
  • Deflection sensitivity is 2 mV/div(channels 1&2), .1 V/div(channels 3 & 4)
  • Vertical Operating Modes are CH1, 2, 3, 4, CH2 INVERT, ADD, AlT, CHOP
  • Sweep Speeds are time base A(.5 s/div to 20 ns/div) and time base B(5 ms/sec to 20 ns/div)
  • Includes flexible triggering system, X-Y operation, large CRT, Cursors, and many other features

The Tektronix 2245A is a 100 MHz, 4 Channel Analog Portable Oscilloscope. It is a high performance unit with advanced features such as auto setup and tracking cursors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2245A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2372377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details