Tektronix, Inc. Analog Oscilloscope 2245

Description
The 2245 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel 2 nS/div magnified timebase scope with delayed sweep 2 mV/div vertical sensitivity CRT readout The Tektronix 2245 is a 100 MHz, 4 Channel Portable Analog Oscilloscope.
Datasheet
Description
The 2245 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel 2 nS/div magnified timebase scope with delayed sweep 2 mV/div vertical sensitivity CRT readout The Tektronix 2245 is a 100 MHz, 4 Channel Portable Analog Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2245 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2245
Analog Oscilloscope 2245
The 2245 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel 2 nS/div magnified timebase scope with delayed sweep 2 mV/div vertical sensitivity CRT readout The Tektronix 2245 is a 100 MHz, 4 Channel Portable Analog Oscilloscope.

The 2245 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz
  • 4 Channel
  • 2 nS/div magnified timebase scope with delayed sweep
  • 2 mV/div vertical sensitivity
  • CRT readout

The Tektronix 2245 is a 100 MHz, 4 Channel Portable Analog Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2245
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 1233553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details