Tektronix, Inc. Analog Oscilloscope 2236A

Description
The 2236A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Input sensitivities of up to 2 mV/ch Both AC and DC volts can be measured on channel A Sweep times down to 5 nS The Tektronix 2236A is a 100 MHz, 2 Channel Analog Oscilloscope.
Description
The 2236A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Input sensitivities of up to 2 mV/ch Both AC and DC volts can be measured on channel A Sweep times down to 5 nS The Tektronix 2236A is a 100 MHz, 2 Channel Analog Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2236A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2236A
Analog Oscilloscope 2236A
The 2236A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Input sensitivities of up to 2 mV/ch Both AC and DC volts can be measured on channel A Sweep times down to 5 nS The Tektronix 2236A is a 100 MHz, 2 Channel Analog Oscilloscope.

The 2236A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz Bandwidth
  • 2 Channels
  • Input sensitivities of up to 2 mV/ch
  • Both AC and DC volts can be measured on channel A
  • Sweep times down to 5 nS

The Tektronix 2236A is a 100 MHz, 2 Channel Analog Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2236A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details