Tektronix, Inc. Analog Oscilloscope 2235A

Description
The 2235A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Timebase 100 MHz Provides the needed sensitivity for reliable low-level signal measurements Plus 5 ns/div sweep speed and 2% vertical and horizontal accuracy for high resolution voltage and timing measurements The Tektronix 2235A Dual Trace Oscilloscope has an advanced 100 MHz dual time base performance combined with simple operation. The 2235A's reduced component design, it's advanced circuitry and a large, bright CRT renders this scope accurate, reliable and simple to use.
Description
The 2235A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Timebase 100 MHz Provides the needed sensitivity for reliable low-level signal measurements Plus 5 ns/div sweep speed and 2% vertical and horizontal accuracy for high resolution voltage and timing measurements The Tektronix 2235A Dual Trace Oscilloscope has an advanced 100 MHz dual time base performance combined with simple operation. The 2235A's reduced component design, it's advanced circuitry and a large, bright CRT renders this scope accurate, reliable and simple to use.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2235A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2235A
Analog Oscilloscope 2235A
The 2235A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Timebase 100 MHz Provides the needed sensitivity for reliable low-level signal measurements Plus 5 ns/div sweep speed and 2% vertical and horizontal accuracy for high resolution voltage and timing measurements The Tektronix 2235A Dual Trace Oscilloscope has an advanced 100 MHz dual time base performance combined with simple operation. The 2235A's reduced component design, it's advanced circuitry and a large, bright CRT renders this scope accurate, reliable and simple to use.

The 2235A is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Dual Timebase
  • 100 MHz
  • Provides the needed sensitivity for reliable low-level signal measurements
  • Plus 5 ns/div sweep speed and 2% vertical and horizontal accuracy for high resolution voltage and timing measurements

The Tektronix 2235A Dual Trace Oscilloscope has an advanced 100 MHz dual time base performance combined with simple operation. The 2235A's reduced component design, it's advanced circuitry and a large, bright CRT renders this scope accurate, reliable and simple to use.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2235A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 1236437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details