Tektronix, Inc. Analog Oscilloscope 2235

Description
The 2235 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Easy to Use Lighweight 2 mV Sensitivity Advanced Trigger System 5 ns/div Sweep Rate Delayed Sweep Measurements Large, Bright CPT The Tektronix 2235 is a dual time base, 100 MHz Oscilloscope that delivers 2% veritical and horizontal accuracy in normal operation.
Datasheet
Description
The 2235 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Easy to Use Lighweight 2 mV Sensitivity Advanced Trigger System 5 ns/div Sweep Rate Delayed Sweep Measurements Large, Bright CPT The Tektronix 2235 is a dual time base, 100 MHz Oscilloscope that delivers 2% veritical and horizontal accuracy in normal operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2235 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2235
Analog Oscilloscope 2235
The 2235 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 2 Channels Easy to Use Lighweight 2 mV Sensitivity Advanced Trigger System 5 ns/div Sweep Rate Delayed Sweep Measurements Large, Bright CPT The Tektronix 2235 is a dual time base, 100 MHz Oscilloscope that delivers 2% veritical and horizontal accuracy in normal operation.

The 2235 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz Bandwidth
  • 2 Channels
  • Easy to Use
  • Lighweight
  • 2 mV Sensitivity
  • Advanced Trigger System
  • 5 ns/div Sweep Rate
  • Delayed Sweep Measurements
  • Large, Bright CPT

The Tektronix 2235 is a dual time base, 100 MHz Oscilloscope that delivers 2% veritical and horizontal accuracy in normal operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2235
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details