Tektronix, Inc. Digital Oscilloscope 2232

Description
The 2232 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 100MS/s Sampling Rate Trigger-Level Readout The Tektronix 2232 is a Digital Oscilloscope that has 100 MHz and 2 channels.
Datasheet
Description
The 2232 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 100MS/s Sampling Rate Trigger-Level Readout The Tektronix 2232 is a Digital Oscilloscope that has 100 MHz and 2 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2232 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2232
Digital Oscilloscope 2232
The 2232 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 100MS/s Sampling Rate Trigger-Level Readout The Tektronix 2232 is a Digital Oscilloscope that has 100 MHz and 2 channels.

The 2232 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channel
  • 100MS/s Sampling Rate
  • Trigger-Level Readout

The Tektronix 2232 is a Digital Oscilloscope that has 100 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2232
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details