Keithley Instruments, Inc. Power Supply, Prog, 3 O/p, 30V, 6A, 375W; Power Supply Output Type Keithley 2230G-30-6

Description
POWER SUPPLY, PROG, 3 O/P, 30V, 6A, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:
Datasheet
Description
POWER SUPPLY, PROG, 3 O/P, 30V, 6A, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Prog, 3 O/p, 30V, 6A, 375W; Power Supply Output Type Keithley - 69AC4622 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 3 O/p, 30V, 6A, 375W; Power Supply Output Type Keithley
69AC4622
Power Supply, Prog, 3 O/p, 30V, 6A, 375W; Power Supply Output Type Keithley 69AC4622
POWER SUPPLY, PROG, 3 O/P, 30V, 6A, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

POWER SUPPLY, PROG, 3 O/P, 30V, 6A, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

Supplier's Site Datasheet
DC Power Supply 2230G-30-6
The 2230G-30-6 is a 375 W, 30 V, 6 A dc power supply from Keithley. Features: 375 W model has two 30 V, 6 A channels or two 60 V, 3 A channels and one 5 V, 3 A channel All channels are independently controlled and are isolated to power a wide range of test setups All channels have remote sensing so the programmed voltage is accurately applied to the load Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution Monitor load current with 0.1% basic accuracy and 1 mA resolution Low noise, linear regulation with <1 mV rms ripple and noise Combine channels in series to output as high as 60 V and in parallel with two or three channels to create capacity as high as 15 A Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience Accessories: Quick Start Guide - 2230G-903-01A 2230G-HRM Harmonic Reduction Module - 016214000 Screw Terminal Block, 15 Terminals - 116128300 USB Cable, 1.5 m (4.9 ft) - 174684100 Line Cord - 174717200 Power Cord (See Power Cord Options) Traceable Calibration Certificate User Manual, LabView and IVI Drivers Three-Year Warranty Applications: High power analog ICs Automotive circuits Telecom infrastructure circuits LED driver circuitry The Keithley 2230G-30-6 dc power supply, supplies output as much as 375 W. The 2230G-30-6 provides two 30 V, 6 A channels. Both 375 W supplies have a 5 V, 3 A channel as the third channel. These three supplies are linear power supplies; thus, they are low noise supplies to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-30-6 can supply 30 V to a 6 A load.

The 2230G-30-6 is a 375 W, 30 V, 6 A dc power supply from Keithley.

Features:

  • 375 W model has two 30 V, 6 A channels or two 60 V, 3 A channels and one 5 V, 3 A channel
  • All channels are independently controlled and are isolated to power a wide range of test setups
  • All channels have remote sensing so the programmed voltage is accurately applied to the load
  • Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution
  • Monitor load current with 0.1% basic accuracy and 1 mA resolution
  • Low noise, linear regulation with <1 mV rms ripple and noise
  • Combine channels in series to output as high as 60 V and in parallel with two or three channels to create capacity as high as 15 A
  • Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state
  • USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience

Accessories:

  • Quick Start Guide - 2230G-903-01A
  • 2230G-HRM Harmonic Reduction Module - 016214000
  • Screw Terminal Block, 15 Terminals - 116128300
  • USB Cable, 1.5 m (4.9 ft) - 174684100
  • Line Cord - 174717200
  • Power Cord (See Power Cord Options)
  • Traceable Calibration Certificate
  • User Manual, LabView and IVI Drivers
  • Three-Year Warranty

Applications:

  • High power analog ICs
  • Automotive circuits
  • Telecom infrastructure circuits
  • LED driver circuitry

The Keithley 2230G-30-6 dc power supply, supplies output as much as 375 W. The 2230G-30-6 provides two 30 V, 6 A channels. Both 375 W supplies have a 5 V, 3 A channel as the third channel. These three supplies are linear power supplies; thus, they are low noise supplies to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-30-6 can supply 30 V to a 6 A load.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 69AC4622 2230G-30-6
Product Name Power Supply, Prog, 3 O/p, 30V, 6A, 375W; Power Supply Output Type Keithley DC Power Supply
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details