Keithley Instruments, Inc. DC Power Supply 2230G-30-1

Description
The 2230G-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30/30/6 Current: 1.5/1.5/5 Maximum Power: 120 Watts The USB interface is standard on all models; the “G” versions add a GPIB interface Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply Maximum output power of 45W on the 30V channels Maximum output power of 30W on the 6V channel Voltage setting and reading resolution of 1mV Current setting and reading resolution of 1mA All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Accessories Supplied: CS-1655-15 Rear Panel Mating Connector for Models 2220 and 2230 Multi-Channel DC Power Supplies Documentation and Driver CD The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.
Datasheet
Description
The 2230G-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30/30/6 Current: 1.5/1.5/5 Maximum Power: 120 Watts The USB interface is standard on all models; the “G” versions add a GPIB interface Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply Maximum output power of 45W on the 30V channels Maximum output power of 30W on the 6V channel Voltage setting and reading resolution of 1mV Current setting and reading resolution of 1mA All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Accessories Supplied: CS-1655-15 Rear Panel Mating Connector for Models 2220 and 2230 Multi-Channel DC Power Supplies Documentation and Driver CD The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 2230G-30-1
The 2230G-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30/30/6 Current: 1.5/1.5/5 Maximum Power: 120 Watts The USB interface is standard on all models; the “G” versions add a GPIB interface Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply Maximum output power of 45W on the 30V channels Maximum output power of 30W on the 6V channel Voltage setting and reading resolution of 1mV Current setting and reading resolution of 1mA All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Accessories Supplied: CS-1655-15 Rear Panel Mating Connector for Models 2220 and 2230 Multi-Channel DC Power Supplies Documentation and Driver CD The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.

The 2230G-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30/30/6
  • Current: 1.5/1.5/5
  • Maximum Power: 120 Watts
  • The USB interface is standard on all models; the “G” versions add a GPIB interface
  • Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply
  • Maximum output power of 45W on the 30V channels
  • Maximum output power of 30W on the 6V channel
  • Voltage setting and reading resolution of 1mV
  • Current setting and reading resolution of 1mA
  • All channels are independently controlled and have isolated outputs for maximum flexibility
  • All channels have remote sensing to ensure that programmed voltage is accurately applied to the load
  • Two 30V channels can be combined either in series to double output voltage or in parallel to double output current
  • 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data
  • Low noise, linear regulation with <3mVpp ripple and noise
  • Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state
  • Keypad entry allows fast, precise entry of output values

Accessories Supplied:

  • CS-1655-15 Rear Panel Mating Connector for Models 2220 and 2230 Multi-Channel DC Power Supplies
  • Documentation and Driver CD

The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.

Supplier's Site Datasheet
DC Power Supply 2230G-30-1
The 2230G-30-1 is a 120 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30/30/6 Current: 1.5/1.5/5 Maximum Power: 120 Watts The USB interface is standard on all models; the “G” versions add a GPIB interface Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply Maximum output power of 45W on the 30V channels Maximum output power of 30W on the 6V channel Voltage setting and reading resolution of 1mV Current setting and reading resolution of 1mA All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.

The 2230G-30-1 is a 120 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30/30/6
  • Current: 1.5/1.5/5
  • Maximum Power: 120 Watts
  • The USB interface is standard on all models; the “G” versions add a GPIB interface
  • Triple output model with two 30V/1.5A (45W) channels and a 6V/5A (30W) channel on the triple output supply
  • Maximum output power of 45W on the 30V channels
  • Maximum output power of 30W on the 6V channel
  • Voltage setting and reading resolution of 1mV
  • Current setting and reading resolution of 1mA
  • All channels are independently controlled and have isolated outputs for maximum flexibility
  • All channels have remote sensing to ensure that programmed voltage is accurately applied to the load
  • Two 30V channels can be combined either in series to double output voltage or in parallel to double output current
  • 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data
  • Low noise, linear regulation with <3mVpp ripple and noise
  • Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state
  • Keypad entry allows fast, precise entry of output values

The Keithley 2230G-30-1 Multi-Channel Programmable DC Power Supply combines two and three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The 2230G-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. These multi-channel power supplies offer an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.

Supplier's Site
Power Supply, Programmable, 3O/p, 5A, 30V, 120W; Power Supply Output Type Keithley - 19X9755 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3O/p, 5A, 30V, 120W; Power Supply Output Type Keithley
19X9755
Power Supply, Programmable, 3O/p, 5A, 30V, 120W; Power Supply Output Type Keithley 19X9755
POWER SUPPLY, PROGRAMMABLE, 3O/P, 5A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 3O/P, 5A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2230G-30-1 19X9755
Product Name DC Power Supply Power Supply, Programmable, 3O/p, 5A, 30V, 120W; Power Supply Output Type Keithley
Type DC Power Supply
DC Output Power 120 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, EU, US
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details