Tektronix, Inc. Digital Oscilloscope 2230

Description
The 2230 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 channels Sample Rate: 20 MS/s 100 ns glitch capture 4k record length Cursors, signal averaging, post acquisition expansion, compression & positioning The Tektronix 2230 is a Digital Oscilloscope that has 100 MHz and 2 channels.
Datasheet
Description
The 2230 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 channels Sample Rate: 20 MS/s 100 ns glitch capture 4k record length Cursors, signal averaging, post acquisition expansion, compression & positioning The Tektronix 2230 is a Digital Oscilloscope that has 100 MHz and 2 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2230 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2230
Digital Oscilloscope 2230
The 2230 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 channels Sample Rate: 20 MS/s 100 ns glitch capture 4k record length Cursors, signal averaging, post acquisition expansion, compression & positioning The Tektronix 2230 is a Digital Oscilloscope that has 100 MHz and 2 channels.

The 2230 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 channels
  • Sample Rate: 20 MS/s
  • 100 ns glitch capture
  • 4k record length
  • Cursors, signal averaging, post acquisition expansion, compression & positioning

The Tektronix 2230 is a Digital Oscilloscope that has 100 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2230
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 1805098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details