Tektronix, Inc. Digital Oscilloscope 2224

Description
The 2224 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Digital + Analog capabilities Sample Rate: 20 Ms/s Record Length: 4 kpts The Tektronix 2224 is a Digital Oscilloscope that has 60 MHz and 2 channels.
Description
The 2224 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Digital + Analog capabilities Sample Rate: 20 Ms/s Record Length: 4 kpts The Tektronix 2224 is a Digital Oscilloscope that has 60 MHz and 2 channels.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2224 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2224
Digital Oscilloscope 2224
The 2224 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Digital + Analog capabilities Sample Rate: 20 Ms/s Record Length: 4 kpts The Tektronix 2224 is a Digital Oscilloscope that has 60 MHz and 2 channels.

The 2224 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channels
  • Digital + Analog capabilities
  • Sample Rate: 20 Ms/s
  • Record Length: 4 kpts

The Tektronix 2224 is a Digital Oscilloscope that has 60 MHz and 2 channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2224
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 1953479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details