Tektronix, Inc. Digital Oscilloscope 2220

Description
The 2220 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Analog capability 20 MS/s digital storage 4k Record Length 100 ns glitch capture The Tektronix 2220 is a Digital Oscilloscope that has 60 MHz and 2 channels.
Datasheet
Description
The 2220 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Analog capability 20 MS/s digital storage 4k Record Length 100 ns glitch capture The Tektronix 2220 is a Digital Oscilloscope that has 60 MHz and 2 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2220 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2220
Digital Oscilloscope 2220
The 2220 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Analog capability 20 MS/s digital storage 4k Record Length 100 ns glitch capture The Tektronix 2220 is a Digital Oscilloscope that has 60 MHz and 2 channels.

The 2220 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channels
  • Analog capability
  • 20 MS/s digital storage
  • 4k Record Length
  • 100 ns glitch capture

The Tektronix 2220 is a Digital Oscilloscope that has 60 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2220
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details