Tektronix, Inc. Digital Oscilloscope 2212

Description
The 2212 is a 60 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: On-screen readout and cursors X-Y store and non-store operation Store front-panel setup in nonvolatile memory Specifications Bandwidth: 60 MHz (non-storage), 10 MHz (storage) Sampling rate: 20 MS/s max. Deflection: 2 mV/Div to 10 V/Div (2 mV/Div bandwidth limited to 10 MHz) Resolution: 8 bits Memory: 4 k samples per channel Input impedance: 1 Mω/20 pF 2 Channels Interfaces: Parallel printer port (DB25) Power: 85 W max Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix 2212 is a portable mixed analog/digital storage oscilloscope with on-screen cursors. The 2212 has two modes, analog and digital. In analog mode, the vertical signal path is all analog, from the BNC input connector to the electrostatic deflection plates of the CRT. In digital mode, the input signal is digitized and can be stored or printed or compared with live waveforms. Other signals such as the trigger level are controlled by the internal computer in both modes. The 2212 is a dual-trace scope and is rated as having an analog bandwidth of 60 MHz. Bandwidth in digital mode is considerably lower (20 MHz). There is a DB-25 connector on the rear panel for connecting a parallel-port printer. It prints correctly to an Epson-compatible printer and allows some customization of what is on the screen. The 2212 has a "roll" mode that emulates a strip chart recorder when in digital mode at slow sample rates.
Description
The 2212 is a 60 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: On-screen readout and cursors X-Y store and non-store operation Store front-panel setup in nonvolatile memory Specifications Bandwidth: 60 MHz (non-storage), 10 MHz (storage) Sampling rate: 20 MS/s max. Deflection: 2 mV/Div to 10 V/Div (2 mV/Div bandwidth limited to 10 MHz) Resolution: 8 bits Memory: 4 k samples per channel Input impedance: 1 Mω/20 pF 2 Channels Interfaces: Parallel printer port (DB25) Power: 85 W max Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix 2212 is a portable mixed analog/digital storage oscilloscope with on-screen cursors. The 2212 has two modes, analog and digital. In analog mode, the vertical signal path is all analog, from the BNC input connector to the electrostatic deflection plates of the CRT. In digital mode, the input signal is digitized and can be stored or printed or compared with live waveforms. Other signals such as the trigger level are controlled by the internal computer in both modes. The 2212 is a dual-trace scope and is rated as having an analog bandwidth of 60 MHz. Bandwidth in digital mode is considerably lower (20 MHz). There is a DB-25 connector on the rear panel for connecting a parallel-port printer. It prints correctly to an Epson-compatible printer and allows some customization of what is on the screen. The 2212 has a "roll" mode that emulates a strip chart recorder when in digital mode at slow sample rates.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2212 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2212
Digital Oscilloscope 2212
The 2212 is a 60 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: On-screen readout and cursors X-Y store and non-store operation Store front-panel setup in nonvolatile memory Specifications Bandwidth: 60 MHz (non-storage), 10 MHz (storage) Sampling rate: 20 MS/s max. Deflection: 2 mV/Div to 10 V/Div (2 mV/Div bandwidth limited to 10 MHz) Resolution: 8 bits Memory: 4 k samples per channel Input impedance: 1 Mω/20 pF 2 Channels Interfaces: Parallel printer port (DB25) Power: 85 W max Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix 2212 is a portable mixed analog/digital storage oscilloscope with on-screen cursors. The 2212 has two modes, analog and digital. In analog mode, the vertical signal path is all analog, from the BNC input connector to the electrostatic deflection plates of the CRT. In digital mode, the input signal is digitized and can be stored or printed or compared with live waveforms. Other signals such as the trigger level are controlled by the internal computer in both modes. The 2212 is a dual-trace scope and is rated as having an analog bandwidth of 60 MHz. Bandwidth in digital mode is considerably lower (20 MHz). There is a DB-25 connector on the rear panel for connecting a parallel-port printer. It prints correctly to an Epson-compatible printer and allows some customization of what is on the screen. The 2212 has a "roll" mode that emulates a strip chart recorder when in digital mode at slow sample rates.

The 2212 is a 60 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • On-screen readout and cursors
  • X-Y store and non-store operation
  • Store front-panel setup in nonvolatile memory

Specifications

  • Bandwidth: 60 MHz (non-storage), 10 MHz (storage)
  • Sampling rate: 20 MS/s max.
  • Deflection: 2 mV/Div to 10 V/Div (2 mV/Div bandwidth limited to 10 MHz)
  • Resolution: 8 bits
  • Memory: 4 k samples per channel
  • Input impedance: 1 MΩ/20 pF
  • 2 Channels
  • Interfaces: Parallel printer port (DB25)
  • Power: 85 W max

Applications

  • Training
  • Manufacturing Production Test
  • Field Repair
  • Bench Calibration and Repair
  • Product Design

The Tektronix 2212 is a portable mixed analog/digital storage oscilloscope with on-screen cursors. The 2212 has two modes, analog and digital. In analog mode, the vertical signal path is all analog, from the BNC input connector to the electrostatic deflection plates of the CRT. In digital mode, the input signal is digitized and can be stored or printed or compared with live waveforms. Other signals such as the trigger level are controlled by the internal computer in both modes.

The 2212 is a dual-trace scope and is rated as having an analog bandwidth of 60 MHz. Bandwidth in digital mode is considerably lower (20 MHz).

There is a DB-25 connector on the rear panel for connecting a parallel-port printer. It prints correctly to an Epson-compatible printer and allows some customization of what is on the screen. The 2212 has a "roll" mode that emulates a strip chart recorder when in digital mode at slow sample rates.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2212
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details