Pomona Electronics Jacks, Plugs 2143-2

Description
Banana Jack, Double Connector Miniature Turret Black, Red
Request a Quote Datasheet
Description
Banana Jack, Double Connector Miniature Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2459-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2459-ND
Jacks, Plugs 501-2459-ND
Banana Jack, Double Connector Miniature Turret Black, Red

Banana Jack, Double Connector Miniature Turret Black, Red

Buy Now Datasheet
Jacks, Plugs - 2143-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2143-2
Jacks, Plugs 2143-2
CONN DBL BANANA JACK MIN TURRET

CONN DBL BANANA JACK MIN TURRET

Supplier's Site Datasheet
Double Banana Jack, 5A, Screw, Red; Gender Pomona - 50F1536 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Jack, 5A, Screw, Red; Gender Pomona
50F1536
Double Banana Jack, 5A, Screw, Red; Gender Pomona 50F1536
DOUBLE BANANA JACK, 5A, SCREW, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:2143 Series RoHS Compliant: Yes

DOUBLE BANANA JACK, 5A, SCREW, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:2143 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2459-ND 2143-2 50F1536
Product Name Jacks, Plugs Jacks, Plugs Double Banana Jack, 5A, Screw, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details