Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2104

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 35F3528 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
35F3528
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 35F3528
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Box; Phenolic; Black; 1.53 in.; 1.53 in.; Pan Head - 70197905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Phenolic; Black; 1.53 in.; 1.53 in.; Pan Head
70197905
Box; Phenolic; Black; 1.53 in.; 1.53 in.; Pan Head 70197905
Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included

Pan Head Screws, Phenolic Box with Covers

  • Black color
  • Black Phenolic Housing
  • Black XP Laminated Paper Base Phenolic Cover
  • +150°C (+302°F) Max. Rating
  • Two #2-56 Cover Screws Included
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 35F3528 70197905
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona Box; Phenolic; Black; 1.53 in.; 1.53 in.; Pan Head
Length 2.38 inch (60.5 mm) 1.53 inch (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details