Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2098

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 34F950 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
34F950
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 34F950
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34F950
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details