Videojet Technologies, Inc. Pneumatic Filter 203808

Description
DISCONTINUED BY MANUFACTURER, FILTER, 1/4 IN NPT, 200 PSIG MAX, MANUAL DRAIN, 3 MICRON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER, 1/4 IN NPT, 200 PSIG MAX, MANUAL DRAIN, 3 MICRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 24282399 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
24282399
Pneumatic Filter 24282399
DISCONTINUED BY MANUFACTURER, FILTER, 1/4 IN NPT, 200 PSIG MAX, MANUAL DRAIN, 3 MICRON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER, 1/4 IN NPT, 200 PSIG MAX, MANUAL DRAIN, 3 MICRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 24282399
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 2560707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Fibreglass
Airflow 1059 SCFM (1800 m³/hr)
View Details