Pomona Electronics Jacks, Plugs 2035-2

Description
Banana Plug, Double, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1820-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1820-ND
Jacks, Plugs 501-1820-ND
Banana Plug, Double, Stackable Connector Miniature Solderless Red

Banana Plug, Double, Stackable Connector Miniature Solderless Red

Buy Now Datasheet
Red Miniature Double Banana Plug With Shorting Bar - 70197900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Red Miniature Double Banana Plug With Shorting Bar
70197900
Red Miniature Double Banana Plug With Shorting Bar 70197900
Upper: Miniature double banana jack. Brass, gold plated. Insulation : ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Upper: Miniature double banana jack. Brass, gold plated. Insulation : ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender Pomona - 98F2236 - Newark, An Avnet Company
Chicago, IL, United States
Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender Pomona
98F2236
Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender Pomona 98F2236
Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Termination Type:- RoHS Compliant: Yes

Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1820-ND 70197900 98F2236
Product Name Jacks, Plugs Red Miniature Double Banana Plug With Shorting Bar Double Miniature Banana Plug W/ Shorting Bar, 5A, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power supply socket - NTSD-GD-13,5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers