Gems Sensors & Controls Flow Sensor, 0.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 197082

Description
FLOW SENSOR, 0.5GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%
Datasheet
Description
FLOW SENSOR, 0.5GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 02H2974 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
02H2974
Flow Sensor, 0.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 02H2974
FLOW SENSOR, 0.5GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

FLOW SENSOR, 0.5GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 02H2974
Product Name Flow Sensor, 0.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 159000963 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0212 to 0.3531 SCFM (0.0360 to 0.6002 m³/hr)
View Details
Supply-side Express Cooling Stick - ECWS075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - Industrial - 2171-SFAW-32T-TG12-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details