The 159000963 is a remote mount sensor for the Type 525 Metalex paddlewheel flow meter series, designed for use with Metalex Weld-On Mini-Tap and Socket Weld Mini-Tap fittings. It is compatible with pipe sizes from 0.5 to 12 inches (DN15 to DN300) and operates within a flow range of 0.5 to 6 m/s. The sensor is self-powered and compatible with meter models 8150, 8900, 9900, 9900-1BC, and 9950. It is intended for use with stainless steel bodies and rotors, and features a stainless steel pin insert. Maximum operating pressure is 103 bar (1500 psi) when installed in socket weld or weld-on fittings with a safety factor of 1.5.
(use with Metalex Weld-On Mini-Tap, Socket Weld Mini-Tap)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159000963 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |