Amprobe Test Tools Generator 193

Description
The 193 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.002 Hz to 20 MHz Independent Auxiliary Function Generator for AM, FM and Sweep Operation Static Setting for Modulation Parameters 30 V p-p Output The Wavetek 193 Sweep/Modulation Generator is a full 0.002 Hz to 20 MHz generator that gives you sweep, frequency modulation and suppressed carrier modulation. The two generators each have sine, triangle and square waveforms with symmetry control.
Description
The 193 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.002 Hz to 20 MHz Independent Auxiliary Function Generator for AM, FM and Sweep Operation Static Setting for Modulation Parameters 30 V p-p Output The Wavetek 193 Sweep/Modulation Generator is a full 0.002 Hz to 20 MHz generator that gives you sweep, frequency modulation and suppressed carrier modulation. The two generators each have sine, triangle and square waveforms with symmetry control.

Suppliers

Company
Product
Description
Supplier Links
Generator 193
The 193 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.002 Hz to 20 MHz Independent Auxiliary Function Generator for AM, FM and Sweep Operation Static Setting for Modulation Parameters 30 V p-p Output The Wavetek 193 Sweep/Modulation Generator is a full 0.002 Hz to 20 MHz generator that gives you sweep, frequency modulation and suppressed carrier modulation. The two generators each have sine, triangle and square waveforms with symmetry control.

The 193 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 0.002 Hz to 20 MHz
  • Independent Auxiliary Function Generator for AM, FM and Sweep Operation
  • Static Setting for Modulation Parameters
  • 30 V p-p Output

The Wavetek 193 Sweep/Modulation Generator is a full 0.002 Hz to 20 MHz generator that gives you sweep, frequency modulation and suppressed carrier modulation. The two generators each have sine, triangle and square waveforms with symmetry control.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 193
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details