Maury Microwave VNA Calibration Standard 2503A1

Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote Datasheet
Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 2503A1 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
2503A1
VNA Calibration Standard 2503A1
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.

Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 2503A1
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - 8585A1 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.20E10 Hz
View Details
VNA Calibration Standard - 7847A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Manual Tuner - MST983B35 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.40E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 2503A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details