Veeder-Root Electric Handset Timer; Product Range Veeder Root 19108A6

Description
ELECTRIC HANDSET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:40min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No
Datasheet
Description
ELECTRIC HANDSET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:40min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Handset Timer; Product Range Veeder Root - 01B3359 - Newark, An Avnet Company
Chicago, IL, United States
Electric Handset Timer; Product Range Veeder Root
01B3359
Electric Handset Timer; Product Range Veeder Root 01B3359
ELECTRIC HANDSET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:40min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No

ELECTRIC HANDSET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:40min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 01B3359
Product Name Electric Handset Timer; Product Range Veeder Root
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2306915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details